Aero-Electric Connector, Inc.
Ae2 32C 32#20 Pin Recp Aero Electric
AE297T18F32P-LC
Description
AE2 32C 32#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 32C 32#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae2 32C 32#20 Pin Recp Aero Electric
53AH0492
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE297T18F32P-LC |
53AH0492 |
|
Product Name
|
|
Ae2 32C 32#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Card Edge Connector
Geometry
Straight (optional feature); Right Angle (optional feature)
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details