AE297T10B99PA -- AE2 7C 7#20 PIN RECP AERO ELECTRIC
Aero-Electric Connector, Inc.
Ae2 7C 7#20 Pin Recp Aero Electric
AE297T10B99PA
Description
AE2 7C 7#20 PIN RECP
Description
AE2 7C 7#20 PIN RECP
Suppliers
Ae2 7C 7#20 Pin Recp Aero Electric
99AJ6837
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99AJ6837 |
|
Product Name
|
Ae2 7C 7#20 Pin Recp Aero Electric |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
4 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details