Aero-Electric Connector, Inc.
Ae2 5C 5#20 Pin Recp Aero Electric
AE297T10B5PA
Description
AE2 5C 5#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 5C 5#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae2 5C 5#20 Pin Recp Aero Electric
53AH0357
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE297T10B5PA |
53AH0357 |
|
Product Name
|
|
Ae2 5C 5#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details