Aero-Electric Connector, Inc.
Ae2 19C 19#12 Pin Plug Aero Electric
AE284T24F19PA
Description
AE2 19C 19#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 19C 19#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae2 19C 19#12 Pin Plug Aero Electric
24AH5232
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE284T24F19PA |
24AH5232 |
|
Product Name
|
|
Ae2 19C 19#12 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers