Aero-Electric Connector, Inc.
Ae2 8C 8#16 Pin Plug Aero Electric
AE284T16F8A
Description
AE2 8C 8#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 8C 8#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae2 8C 8#16 Pin Plug Aero Electric
30AH2508
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE284T16F8A |
30AH2508 |
|
Product Name
|
|
Ae2 8C 8#16 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Amphenol Communications Solutions
Termination
BGA
Voltage Rating
750 volts
View Details