Aero-Electric Connector, Inc.
Ae2 6C 6#20 Pin Plug Aero Electric
AE284T10F98AA
Description
AE2 6C 6#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 6C 6#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae2 6C 6#20 Pin Plug Aero Electric
99AJ6831
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE284T10F98AA |
99AJ6831 |
|
Product Name
|
|
Ae2 6C 6#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details