Aero-Electric Connector, Inc.
Ae2 55C 55#20 Pin Recp Aero Electric
AE274T22F55P-LC
Description
AE2 55C 55#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 55C 55#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae2 55C 55#20 Pin Recp Aero Electric
53AH0210
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE274T22F55P-LC |
53AH0210 |
|
Product Name
|
|
Ae2 55C 55#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details