Aero-Electric Connector, Inc.
Ae2 19C 19#12 Pin Recp Aero Electric
AE273T24B19PA-LC
Description
AE2 19C 19#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 19C 19#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae2 19C 19#12 Pin Recp Aero Electric
24AH3765
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE273T24B19PA-LC |
24AH3765 |
|
Product Name
|
|
Ae2 19C 19#12 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
6 suppliers