Aero-Electric Connector, Inc.
Ae2 5C 5#16 Pin Plug Aero Electric
AE273T14B5A
Description
AE2 5C 5#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 5C 5#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae2 5C 5#16 Pin Plug Aero Electric
24AH3100
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE273T14B5A |
24AH3100 |
|
Product Name
|
|
Ae2 5C 5#16 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Board to Board Connector
Termination
Through Hole
Mounting
PC Mount
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
View Details