Aero-Electric Connector, Inc.
Ae2 37C 37#22D Pin Plug Aero Electric
AE273T14B35A
Description
AE2 37C 37#22D PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 37C 37#22D PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae2 37C 37#22D Pin Plug Aero Electric
24AH3085
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE273T14B35A |
24AH3085 |
|
Product Name
|
|
Ae2 37C 37#22D Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details