Aero-Electric Connector, Inc.
Unspecified Connectors
AE272T22B21P
Description
AE2 21C 21#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 21C 21#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae2 21C 21#16 Pin Recp Aero Electric
24AH2619
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AE272T22B21P |
Conesys Aero-Electric AE272T22B21P |
24AH2619 |
|
Product Name
|
Unspecified Connectors |
|
Ae2 21C 21#16 Pin Recp Aero Electric |
|
Gender
|
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details