Aero-Electric Connector, Inc.
Ae2 32C 32#20 Pin Mtg Aero Electric
AE272T18B32A
Description
AE2 32C 32#20 PIN MTG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 32C 32#20 PIN MTG
Request a Quote
Email Supplier
Suppliers
Ae2 32C 32#20 Pin Mtg Aero Electric
24AH2543
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE272T18B32A |
24AH2543 |
|
Product Name
|
|
Ae2 32C 32#20 Pin Mtg Aero Electric |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details