AE208E24F61P-LC -- AE2 61C 61#20 PIN RECP AERO ELECTRIC
Aero-Electric Connector, Inc.
Ae2 61C 61#20 Pin Recp Aero Electric
AE208E24F61P-LC
Description
AE2 61C 61#20 PIN RECP
Description
AE2 61C 61#20 PIN RECP
Suppliers
Ae2 61C 61#20 Pin Recp Aero Electric
24AH1977
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
24AH1977 |
|
Product Name
|
Ae2 61C 61#20 Pin Recp Aero Electric |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details