Aero-Electric Connector, Inc.
Ae2 19C 19#12 Pin Recp Aero Electric
AE208E24B19PB
Description
AE2 19C 19#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 19C 19#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae2 19C 19#12 Pin Recp Aero Electric
99AJ6773
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE208E24B19PB |
99AJ6773 |
|
Product Name
|
|
Ae2 19C 19#12 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers