Aero-Electric Connector, Inc.
Ae2 41C 41#16 Pin Recp Aero Electric
AE208E20B41P
Description
AE2 41C 41#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 41C 41#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae2 41C 41#16 Pin Recp Aero Electric
30AH2000
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE208E20B41P |
30AH2000 |
|
Product Name
|
|
Ae2 41C 41#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Geometry
Straight
Termination
Crimp
View Details