Aero-Electric Connector, Inc.
Ae2 41C 41#16 Pin Recp Aero Electric
AE208E20B41P-LC
Description
AE2 41C 41#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 41C 41#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae2 41C 41#16 Pin Recp Aero Electric
30AH2001
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE208E20B41P-LC |
30AH2001 |
|
Product Name
|
|
Ae2 41C 41#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details