AE196E25B61P -- AE1 61C 61#20 PIN RECP AERO ELECTRIC
Aero-Electric Connector, Inc.
Ae1 61C 61#20 Pin Recp Aero Electric
AE196E25B61P
Description
AE1 61C 61#20 PIN RECP
Description
AE1 61C 61#20 PIN RECP
Suppliers
Ae1 61C 61#20 Pin Recp Aero Electric
24AH1377
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
24AH1377 |
|
Product Name
|
Ae1 61C 61#20 Pin Recp Aero Electric |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details