Aero-Electric Connector, Inc.
Ae1 6C 6#12 Pin Recp Aero Electric
AE196E17B6P-LC
Description
AE1 6C 6#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 6C 6#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae1 6C 6#12 Pin Recp Aero Electric
24AH1229
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE196E17B6P-LC |
24AH1229 |
|
Product Name
|
|
Ae1 6C 6#12 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
30 AWG
View Details