AE196E13B8P-LC -- AE1 8C 8#20 PIN RECP AERO ELECTRIC
Aero-Electric Connector, Inc.
Ae1 8C 8#20 Pin Recp Aero Electric
AE196E13B8P-LC
Description
AE1 8C 8#20 PIN RECP
Description
AE1 8C 8#20 PIN RECP
Suppliers
Ae1 8C 8#20 Pin Recp Aero Electric
24AH1183
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
24AH1183 |
|
Product Name
|
Ae1 8C 8#20 Pin Recp Aero Electric |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details