Aero-Electric Connector, Inc.
Ae12C 2#16 Pin Recp Aero Electric
AE196E11F2P
Description
AE12C 2#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE12C 2#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae12C 2#16 Pin Recp Aero Electric
30AH1714
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE196E11F2P |
30AH1714 |
|
Product Name
|
|
Ae12C 2#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
3 suppliers
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details