Aero-Electric Connector, Inc.
Ae1 19C 19#20 Pin Recp Aero Electric
AE168T15B19PB
Description
AE1 19C 19#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 19C 19#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae1 19C 19#20 Pin Recp Aero Electric
99AJ6730
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE168T15B19PB |
99AJ6730 |
|
Product Name
|
|
Ae1 19C 19#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details