Aero-Electric Connector, Inc.
Ae1 61C 61320 Pin Plug Aero Electric
AE167T25F61PB-LC
Description
AE1 61C 61320 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 61C 61320 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae1 61C 61320 Pin Plug Aero Electric
99AJ6721
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE167T25F61PB-LC |
99AJ6721 |
|
Product Name
|
|
Ae1 61C 61320 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers