Aero-Electric Connector, Inc.
Ae1 6C 6#12 Pin Plug Aero Electric
AE167T17B6P-LC
Description
AE1 6C 6#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 6C 6#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae1 6C 6#12 Pin Plug Aero Electric
24AH0468
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE167T17B6P-LC |
24AH0468 |
|
Product Name
|
|
Ae1 6C 6#12 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers