Aero-Electric Connector, Inc.
Ae1 2C 2#16 Pin Plug Aero Electric
AE167T11F2PD
Description
AE1 2C 2#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 2C 2#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae1 2C 2#16 Pin Plug Aero Electric
30AH1189
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE167T11F2PD |
30AH1189 |
|
Product Name
|
|
Ae1 2C 2#16 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
Geometry
Straight
View Details