Aero-Electric Connector, Inc. Ae1 24C 12#16 12#12 Pin Recp Aero Electric AE166T25F24PA

Description
AE1 24C 12#16 12#12 PIN RECP
Request a Quote
Description
AE1 24C 12#16 12#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AE1 24C 12#16 12#12 PIN RECP

AE1 24C 12#16 12#12 PIN RECP

Buy Now
Ae1 24C 12#16 12#12 Pin Recp Aero Electric - 52AH9079 - Newark, An Avnet Company
Chicago, IL, United States
Ae1 24C 12#16 12#12 Pin Recp Aero Electric
52AH9079
Ae1 24C 12#16 12#12 Pin Recp Aero Electric 52AH9079
AE1 24C 12#16 12#12 PIN RECP

AE1 24C 12#16 12#12 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric AE166T25F24PA 52AH9079
Product Name Ae1 24C 12#16 12#12 Pin Recp Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details