Aero-Electric Connector, Inc.
Ae1 53C 53#20 Pin Recp Aero Electric
AE166T23B53P-LC
Description
AE1 53C 53#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 53C 53#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae1 53C 53#20 Pin Recp Aero Electric
24AH0205
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE166T23B53P-LC |
24AH0205 |
|
Product Name
|
|
Ae1 53C 53#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers