Aero-Electric Connector, Inc.
Ae1 7C 7#20 Pin Recp Aero Electric
AE166T11F99P-LC
Description
AE1 7C 7#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 7C 7#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae1 7C 7#20 Pin Recp Aero Electric
52AH8961
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE166T11F99P-LC |
52AH8961 |
|
Product Name
|
|
Ae1 7C 7#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
Board to Board Connector; DIN Connector; Wire to Board Connector
Gender
Female / Jack
Geometry
Straight
View Details
3 suppliers