Aero-Electric Connector, Inc.
Ae1 2C 2#16 Pin Recp Aero Electric
AE166T11B2P-LC
Description
AE1 2C 2#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 2C 2#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae1 2C 2#16 Pin Recp Aero Electric
23AH9891
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE166T11B2P-LC |
23AH9891 |
|
Product Name
|
|
Ae1 2C 2#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details