Aero-Electric Connector, Inc.
Ae1 19C 19#20 Pin Recp Aero Electric
AE156T15F19P
Description
AE1 19C 19#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 19C 19#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae1 19C 19#20 Pin Recp Aero Electric
99AJ6641
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE156T15F19P |
99AJ6641 |
|
Product Name
|
|
Ae1 19C 19#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers