Aero-Electric Connector, Inc.
Ae1 18C 18#20 Pin Recp Aero Electric
AE156T15F18P
Description
AE1 18C 18#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 18C 18#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae1 18C 18#20 Pin Recp Aero Electric
30AH0845
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE156T15F18P |
30AH0845 |
|
Product Name
|
|
Ae1 18C 18#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
Geometry
Straight
View Details