Aero-Electric Connector, Inc.
Ae1 7C 7#20 Pin Recp Aero Electric
AE156T11B99PA-LC
Description
AE1 7C 7#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 7C 7#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae1 7C 7#20 Pin Recp Aero Electric
23AH9498
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE156T11B99PA-LC |
23AH9498 |
|
Product Name
|
|
Ae1 7C 7#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details