Aero-Electric Connector, Inc.
Ae1 19C 19#12 Pin Recp Aero Electric
AE105E25B19AB
Description
AE1 19C 19#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 19C 19#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae1 19C 19#12 Pin Recp Aero Electric
23AH9324
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE105E25B19AB |
23AH9324 |
|
Product Name
|
|
Ae1 19C 19#12 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Modular Connector and RJ Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
View Details