AE105E21B11P -- AE1 11C 11#12 PIN RECP AERO ELECTRIC
Aero-Electric Connector, Inc.
Ae1 11C 11#12 Pin Recp Aero Electric
AE105E21B11P
Description
AE1 11C 11#12 PIN RECP
Description
AE1 11C 11#12 PIN RECP
Suppliers
Ae1 11C 11#12 Pin Recp Aero Electric
23AH9225
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
23AH9225 |
|
Product Name
|
Ae1 11C 11#12 Pin Recp Aero Electric |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details