Aero-Electric Connector, Inc.
Ae1 2C 2#16 Pin Recp Aero Electric
AE105E11B2AA
Description
AE1 2C 2#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 2C 2#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae1 2C 2#16 Pin Recp Aero Electric
23AH9041
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE105E11B2AA |
23AH9041 |
|
Product Name
|
|
Ae1 2C 2#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details