CONEC Connectors, Interconnects - Coaxial Connectors (RF) SMA-50SAG6199BRX

Description
Win Source Part Number: 1294140-SMA-50SAG619 9BRX Category: Connectors, Interconnects>Coaxia l Connectors (RF) Features: Extended Insulation Connector Type: Jack, Female Socket Fastening Type: Threaded Package: Bulk Contact Termination: Solder Connector Style: SMA Housing Color: Gold Number of Ports: 1 Standard Package: 1 Mounting Feature: Flange Shield Termination: Solder Body Finish: Gold Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4010 Mfr: Conec Base Product Number: SMA-50S
Request a Quote Datasheet
Description
Win Source Part Number: 1294140-SMA-50SAG619 9BRX Category: Connectors, Interconnects>Coaxia l Connectors (RF) Features: Extended Insulation Connector Type: Jack, Female Socket Fastening Type: Threaded Package: Bulk Contact Termination: Solder Connector Style: SMA Housing Color: Gold Number of Ports: 1 Standard Package: 1 Mounting Feature: Flange Shield Termination: Solder Body Finish: Gold Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4010 Mfr: Conec Base Product Number: SMA-50S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Coaxial Connectors (RF) - 1294140-SMA-50SAG6199BRX - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1294140-SMA-50SAG6199BRX
Connectors, Interconnects - Coaxial Connectors (RF) 1294140-SMA-50SAG6199BRX
Win Source Part Number: 1294140-SMA-50SAG619 9BRX Category: Connectors, Interconnects>Coaxia l Connectors (RF) Features: Extended Insulation Connector Type: Jack, Female Socket Fastening Type: Threaded Package: Bulk Contact Termination: Solder Connector Style: SMA Housing Color: Gold Number of Ports: 1 Standard Package: 1 Mounting Feature: Flange Shield Termination: Solder Body Finish: Gold Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4010 Mfr: Conec Base Product Number: SMA-50S

Win Source Part Number: 1294140-SMA-50SAG6199BRX
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Features: Extended Insulation
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Package: Bulk
Contact Termination: Solder
Connector Style: SMA
Housing Color: Gold
Number of Ports: 1
Standard Package: 1
Mounting Feature: Flange
Shield Termination: Solder
Body Finish: Gold
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Mfr: Conec
Base Product Number: SMA-50S

Buy Now Datasheet
RF Connectors / Coaxial Connectors - SMA-50SAG6199BRX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
SMA-50SAG6199BRX
RF Connectors / Coaxial Connectors SMA-50SAG6199BRX
RF Connectors / Coaxial Connectors SMA 2HOLE FLNGE JCK RECEPTACLE

RF Connectors / Coaxial Connectors SMA 2HOLE FLNGE JCK RECEPTACLE

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 1294140-SMA-50SAG6199BRX SMA-50SAG6199BRX
Product Name Connectors, Interconnects - Coaxial Connectors (RF) RF Connectors / Coaxial Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 50 ohm - 190739 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
RF Connectors - 1051139-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
Cable Connectors - NCS-MG-141-3 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
BNC Male To BNC Female To BNC Male T-Shaped Adapter - ET-BFS-BMS-BFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
View Details