CONEC Connectors, Interconnects - D-Sub Connectors 6STF25PAM01B30X

Description
Win Source Part Number: 1220323-6STF25PAM01B 30X Category: Connectors, Interconnects>D-Sub Connectors Number of Positions: 25 Color: Black Features: Filter, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: Flash Package: Box Contact Form: Machined Wire Gauge: 26 AWG Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 100V Ingress Protection: IP67 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-0 Standard Package: 30 Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Copper Alloy, Tin Plated Dielectric Material: Thermoplastic Shell Size, Connector Layout: 3 (DB, B) Mounting Type: Panel Mount Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Conec Base Product Number: 6STF25P Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1220323-6STF25PAM01B 30X Category: Connectors, Interconnects>D-Sub Connectors Number of Positions: 25 Color: Black Features: Filter, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: Flash Package: Box Contact Form: Machined Wire Gauge: 26 AWG Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 100V Ingress Protection: IP67 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-0 Standard Package: 30 Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Copper Alloy, Tin Plated Dielectric Material: Thermoplastic Shell Size, Connector Layout: 3 (DB, B) Mounting Type: Panel Mount Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Conec Base Product Number: 6STF25P Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub Connectors - 1220323-6STF25PAM01B30X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1220323-6STF25PAM01B30X
Connectors, Interconnects - D-Sub Connectors 1220323-6STF25PAM01B30X
Win Source Part Number: 1220323-6STF25PAM01B 30X Category: Connectors, Interconnects>D-Sub Connectors Number of Positions: 25 Color: Black Features: Filter, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: Flash Package: Box Contact Form: Machined Wire Gauge: 26 AWG Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 100V Ingress Protection: IP67 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-0 Standard Package: 30 Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Copper Alloy, Tin Plated Dielectric Material: Thermoplastic Shell Size, Connector Layout: 3 (DB, B) Mounting Type: Panel Mount Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Conec Base Product Number: 6STF25P Product Status: Obsolete

Win Source Part Number: 1220323-6STF25PAM01B30X
Category: Connectors, Interconnects>D-Sub Connectors
Number of Positions: 25
Color: Black
Features: Filter, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Box
Contact Form: Machined
Wire Gauge: 26 AWG
Contact Material: Copper Alloy
Connector Style: D-Sub
Voltage Rating: 100V
Ingress Protection: IP67 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-0
Standard Package: 30
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Copper Alloy, Tin Plated
Dielectric Material: Thermoplastic
Shell Size, Connector Layout: 3 (DB, B)
Mounting Type: Panel Mount
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Conec
Base Product Number: 6STF25P
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1220323-6STF25PAM01B30X
Product Name Connectors, Interconnects - D-Sub Connectors
Termination Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5A-2022-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers