CONEC Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 43-01229

Description
Win Source Part Number: 1337827-43-01229 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: 43 Number of Positions: 4 Color: Silver Features: Board Guide, Board Lock Connector Type: Plug, Female Sockets Termination: Solder Fastening Type: Threaded Package: Bulk Contact Material: Copper Zinc Voltage Rating: 250V Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Shielded Material Flammability Rating: UL94 V-0 Orientation: D Standard Package: 10 Mounting Feature: Bulkhead Shell Size - Insert: M12-4 Contact Finish - Mating: Gold Mounting Type: Panel Mount, Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C Shell Material: Copper Zinc Shell Finish: Nickel Insert Material: Polyamide (PA66) , Nylon 6/6 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Current Rating (Amps): 4A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Conec Base Product Number: 43-0122 Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1337827-43-01229 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: 43 Number of Positions: 4 Color: Silver Features: Board Guide, Board Lock Connector Type: Plug, Female Sockets Termination: Solder Fastening Type: Threaded Package: Bulk Contact Material: Copper Zinc Voltage Rating: 250V Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Shielded Material Flammability Rating: UL94 V-0 Orientation: D Standard Package: 10 Mounting Feature: Bulkhead Shell Size - Insert: M12-4 Contact Finish - Mating: Gold Mounting Type: Panel Mount, Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C Shell Material: Copper Zinc Shell Finish: Nickel Insert Material: Polyamide (PA66) , Nylon 6/6 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Current Rating (Amps): 4A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Conec Base Product Number: 43-0122 Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1337827-43-01229 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1337827-43-01229
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1337827-43-01229
Win Source Part Number: 1337827-43-01229 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: 43 Number of Positions: 4 Color: Silver Features: Board Guide, Board Lock Connector Type: Plug, Female Sockets Termination: Solder Fastening Type: Threaded Package: Bulk Contact Material: Copper Zinc Voltage Rating: 250V Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Shielded Material Flammability Rating: UL94 V-0 Orientation: D Standard Package: 10 Mounting Feature: Bulkhead Shell Size - Insert: M12-4 Contact Finish - Mating: Gold Mounting Type: Panel Mount, Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C Shell Material: Copper Zinc Shell Finish: Nickel Insert Material: Polyamide (PA66) , Nylon 6/6 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Current Rating (Amps): 4A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Conec Base Product Number: 43-0122 Primary Material: Metal

Win Source Part Number: 1337827-43-01229
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: 43
Number of Positions: 4
Color: Silver
Features: Board Guide, Board Lock
Connector Type: Plug, Female Sockets
Termination: Solder
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Zinc
Voltage Rating: 250V
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Orientation: D
Standard Package: 10
Mounting Feature: Bulkhead
Shell Size - Insert: M12-4
Contact Finish - Mating: Gold
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
Shell Material: Copper Zinc
Shell Finish: Nickel
Insert Material: Polyamide (PA66) , Nylon 6/6
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Current Rating (Amps): 4A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Conec
Base Product Number: 43-0122
Primary Material: Metal

Buy Now Datasheet
Connectors Unreviewed - 43-01229 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
43-01229
Connectors Unreviewed 43-01229
Connectors Unreviewed

Connectors Unreviewed

Buy Now
Singapore, Singapore
Electronic Connector
436-43-01229
Electronic Connector 436-43-01229
M12 Circular F 4 Pos Solder RA Thru-Hole Connector Product overview: 43-01229 from CONEC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-43-01229 can be used for catalog matching and distributor lookup.

M12 Circular F 4 Pos Solder RA Thru-Hole Connector Product overview: 43-01229 from CONEC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-43-01229 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1337827-43-01229 43-01229 436-43-01229
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Connectors Unreviewed Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-11022TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Standard Circular Connectors - 1-2823590-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details