CONEC Cable Assemblies - Circular Cable Assemblies 42-01001

Description
Win Source Part Number: 1162834-42-01001 Category: Cable Assemblies>Circular Cable Assemblies Series: 42 Color: Multiple Package: Bag Ingress Protection: IP67 - Dust Tight, Waterproof Length: 0.66' (200.00mm) Cable Type: Individual Shielding: Unshielded Usage: Industrial Environments Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Conec Other Names: 626-1528,4201001 Base Product Number: 42-0100 1st Connector Type: Plug 1st Connector Gender: Female Sockets 1st Connector Number of Positions: 4 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M8 1st Connector Orientation: A 1st Connector Mounting Type: Panel Mount 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyvinyl Chloride (PVC)
Request a Quote Datasheet
Description
Win Source Part Number: 1162834-42-01001 Category: Cable Assemblies>Circular Cable Assemblies Series: 42 Color: Multiple Package: Bag Ingress Protection: IP67 - Dust Tight, Waterproof Length: 0.66' (200.00mm) Cable Type: Individual Shielding: Unshielded Usage: Industrial Environments Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Conec Other Names: 626-1528,4201001 Base Product Number: 42-0100 1st Connector Type: Plug 1st Connector Gender: Female Sockets 1st Connector Number of Positions: 4 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M8 1st Connector Orientation: A 1st Connector Mounting Type: Panel Mount 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyvinyl Chloride (PVC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1162834-42-01001
Cable Assemblies - Circular Cable Assemblies 1162834-42-01001
Win Source Part Number: 1162834-42-01001 Category: Cable Assemblies>Circular Cable Assemblies Series: 42 Color: Multiple Package: Bag Ingress Protection: IP67 - Dust Tight, Waterproof Length: 0.66' (200.00mm) Cable Type: Individual Shielding: Unshielded Usage: Industrial Environments Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Conec Other Names: 626-1528,4201001 Base Product Number: 42-0100 1st Connector Type: Plug 1st Connector Gender: Female Sockets 1st Connector Number of Positions: 4 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M8 1st Connector Orientation: A 1st Connector Mounting Type: Panel Mount 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyvinyl Chloride (PVC)

Win Source Part Number: 1162834-42-01001
Category: Cable Assemblies>Circular Cable Assemblies
Series: 42
Color: Multiple
Package: Bag
Ingress Protection: IP67 - Dust Tight, Waterproof
Length: 0.66' (200.00mm)
Cable Type: Individual
Shielding: Unshielded
Usage: Industrial Environments
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Conec
Other Names: 626-1528,4201001
Base Product Number: 42-0100
1st Connector Type: Plug
1st Connector Gender: Female Sockets
1st Connector Number of Positions: 4
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M8
1st Connector Orientation: A
1st Connector Mounting Type: Panel Mount
2nd Connector Type: Wire Leads
Assembly Configuration: Standard
Cable Material: Polyvinyl Chloride (PVC)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1162834-42-01001
Product Name Cable Assemblies - Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details