CONEC Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 321WA4SCM99A10X

Description
Win Source Part Number: 1340243-321WA4SCM99A 10X Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Number of Positions: 21 (17 + 4 Coax or Power) Color: Green Connector Type: Receptacle, Female Sockets Contact Type: Signal and Coax or Power (Not Included) Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Copper Alloy Connector Style: D-Sub, Combo Material Flammability Rating: UL94 V-0 Standard Package: 30 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT) , Glass Filled Shell Size, Connector Layout: 4 (DC, C) - 21WA4 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Conec Base Product Number: 321WA4S
Request a Quote Datasheet
Description
Win Source Part Number: 1340243-321WA4SCM99A 10X Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Number of Positions: 21 (17 + 4 Coax or Power) Color: Green Connector Type: Receptacle, Female Sockets Contact Type: Signal and Coax or Power (Not Included) Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Copper Alloy Connector Style: D-Sub, Combo Material Flammability Rating: UL94 V-0 Standard Package: 30 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT) , Glass Filled Shell Size, Connector Layout: 4 (DC, C) - 21WA4 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Conec Base Product Number: 321WA4S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1340243-321WA4SCM99A10X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1340243-321WA4SCM99A10X
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1340243-321WA4SCM99A10X
Win Source Part Number: 1340243-321WA4SCM99A 10X Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Number of Positions: 21 (17 + 4 Coax or Power) Color: Green Connector Type: Receptacle, Female Sockets Contact Type: Signal and Coax or Power (Not Included) Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Copper Alloy Connector Style: D-Sub, Combo Material Flammability Rating: UL94 V-0 Standard Package: 30 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT) , Glass Filled Shell Size, Connector Layout: 4 (DC, C) - 21WA4 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Conec Base Product Number: 321WA4S

Win Source Part Number: 1340243-321WA4SCM99A10X
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Number of Positions: 21 (17 + 4 Coax or Power)
Color: Green
Connector Type: Receptacle, Female Sockets
Contact Type: Signal and Coax or Power (Not Included)
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Copper Alloy
Connector Style: D-Sub, Combo
Material Flammability Rating: UL94 V-0
Standard Package: 30
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polybutylene Terephthalate (PBT) , Glass Filled
Shell Size, Connector Layout: 4 (DC, C) - 21WA4
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Conec
Base Product Number: 321WA4S

Buy Now Datasheet
Connectors; D-Subminiature Connectors - 321WA4SCM99A10X - CDM Inc.
Turnersville, NJ, United States
Connectors; D-Subminiature Connectors
321WA4SCM99A10X
Connectors; D-Subminiature Connectors 321WA4SCM99A10X
D SUB COMBINATION WITH SIGNAL CONTACTS

D SUB COMBINATION WITH SIGNAL CONTACTS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics CDM Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1340243-321WA4SCM99A10X 321WA4SCM99A10X
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Connectors; D-Subminiature Connectors
Termination Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 8012 R/B - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Crimp or Solder
Mounting Free Hanging (In-Line)
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details