CONEC Connectors I/O - D-Sub & D-Ribbon 302W2CSXX56N40X

Description
2W2C, F, R/A 20 AMP
Request a Quote Datasheet
Description
2W2C, F, R/A 20 AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - 302W2CSXX56N40X - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
302W2CSXX56N40X
Connectors I/O - D-Sub & D-Ribbon 302W2CSXX56N40X
2W2C, F, R/A 20 AMP

2W2C, F, R/A 20 AMP

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1349672-302W2CSXX56N40X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1349672-302W2CSXX56N40X
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1349672-302W2CSXX56N40X
Win Source Part Number: 1349672-302W2CSXX56N 40X Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Number of Positions: 2 (Power) Color: Green Features: Board Lock Connector Type: Receptacle, Female Sockets and Male Pins Contact Type: Power Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Copper Alloy Connector Style: D-Sub, Combo Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 30 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT) , Glass Filled Shell Size, Connector Layout: 1 (DE, E) - 2V2, 2W2C Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Backset Spacing: 0.459" (11.65mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Conec Base Product Number: 302W2CS

Win Source Part Number: 1349672-302W2CSXX56N40X
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Number of Positions: 2 (Power)
Color: Green
Features: Board Lock
Connector Type: Receptacle, Female Sockets and Male Pins
Contact Type: Power
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Copper Alloy
Connector Style: D-Sub, Combo
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 30
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polybutylene Terephthalate (PBT) , Glass Filled
Shell Size, Connector Layout: 1 (DE, E) - 2V2, 2W2C
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
Backset Spacing: 0.459" (11.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Conec
Base Product Number: 302W2CS

Buy Now Datasheet
Connectors; D-Subminiature Connectors - 302W2CSXX56N40X - CDM Inc.
Turnersville, NJ, United States
Connectors; D-Subminiature Connectors
302W2CSXX56N40X
Connectors; D-Subminiature Connectors 302W2CSXX56N40X
D SUB COMBINATION WITHOUT CONTACTS

D SUB COMBINATION WITHOUT CONTACTS

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics CDM Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 302W2CSXX56N40X 1349672-302W2CSXX56N40X 302W2CSXX56N40X
Product Name Connectors I/O - D-Sub & D-Ribbon Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Connectors; D-Subminiature Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 32.513-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
Modular Connectors / Ethernet Connectors - A221T20V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details