CONEC Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 302W2CPXX56N40X

Description
Win Source Part Number: 1352059-302W2CPXX56N 40X Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Number of Positions: 2 (Power) Color: Green Features: Board Lock, Grounding Indents, Mounting Brackets Connector Type: Plug, Male Pins Contact Type: Power Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Material: Copper Alloy Connector Style: D-Sub, Combo Material Flammability Rating: UL94 V-0 Standard Package: 30 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT) , Glass Filled Shell Size, Connector Layout: 1 (DE, E) - 2V2, 2W2C Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Backset Spacing: 0.459" (11.65mm) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Conec Base Product Number: 302W2CP
Request a Quote Datasheet
Description
Win Source Part Number: 1352059-302W2CPXX56N 40X Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Number of Positions: 2 (Power) Color: Green Features: Board Lock, Grounding Indents, Mounting Brackets Connector Type: Plug, Male Pins Contact Type: Power Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Material: Copper Alloy Connector Style: D-Sub, Combo Material Flammability Rating: UL94 V-0 Standard Package: 30 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT) , Glass Filled Shell Size, Connector Layout: 1 (DE, E) - 2V2, 2W2C Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Backset Spacing: 0.459" (11.65mm) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Conec Base Product Number: 302W2CP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1352059-302W2CPXX56N40X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1352059-302W2CPXX56N40X
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1352059-302W2CPXX56N40X
Win Source Part Number: 1352059-302W2CPXX56N 40X Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Number of Positions: 2 (Power) Color: Green Features: Board Lock, Grounding Indents, Mounting Brackets Connector Type: Plug, Male Pins Contact Type: Power Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Material: Copper Alloy Connector Style: D-Sub, Combo Material Flammability Rating: UL94 V-0 Standard Package: 30 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT) , Glass Filled Shell Size, Connector Layout: 1 (DE, E) - 2V2, 2W2C Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Backset Spacing: 0.459" (11.65mm) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Conec Base Product Number: 302W2CP

Win Source Part Number: 1352059-302W2CPXX56N40X
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Number of Positions: 2 (Power)
Color: Green
Features: Board Lock, Grounding Indents, Mounting Brackets
Connector Type: Plug, Male Pins
Contact Type: Power
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Contact Material: Copper Alloy
Connector Style: D-Sub, Combo
Material Flammability Rating: UL94 V-0
Standard Package: 30
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polybutylene Terephthalate (PBT) , Glass Filled
Shell Size, Connector Layout: 1 (DE, E) - 2V2, 2W2C
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
Backset Spacing: 0.459" (11.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: Conec
Base Product Number: 302W2CP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1352059-302W2CPXX56N40X
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details