CONEC D - SUB, D - SHAPED connectors - 302A11269X 302A11269X

Description
Manufacturer: Conec Win Source Part Number: 762143-302A11269X Packaging: Bulk Number of Positions: 25 Color: Black Operating Temperature Range: -55°C ~ 125°C Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Stamped Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 125V Current Rating: 7.5A Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 3 (DB, B) Family Name: 302A Categories: Connectors, Interconnects Backset Spacing: 0.315" (7.99mm) Alternative Parts (Cross-Reference): 1470024-1; DB-25SA-N; 747846-2; ; Introduction Date: November 25, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Conec Win Source Part Number: 762143-302A11269X Packaging: Bulk Number of Positions: 25 Color: Black Operating Temperature Range: -55°C ~ 125°C Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Stamped Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 125V Current Rating: 7.5A Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 3 (DB, B) Family Name: 302A Categories: Connectors, Interconnects Backset Spacing: 0.315" (7.99mm) Alternative Parts (Cross-Reference): 1470024-1; DB-25SA-N; 747846-2; ; Introduction Date: November 25, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - 302A11269X - 762143-302A11269X - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 302A11269X
762143-302A11269X
D - SUB, D - SHAPED connectors - 302A11269X 762143-302A11269X
Manufacturer: Conec Win Source Part Number: 762143-302A11269X Packaging: Bulk Number of Positions: 25 Color: Black Operating Temperature Range: -55°C ~ 125°C Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Stamped Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 125V Current Rating: 7.5A Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 3 (DB, B) Family Name: 302A Categories: Connectors, Interconnects Backset Spacing: 0.315" (7.99mm) Alternative Parts (Cross-Reference): 1470024-1; DB-25SA-N; 747846-2; ; Introduction Date: November 25, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Conec
Win Source Part Number: 762143-302A11269X
Packaging: Bulk
Number of Positions: 25
Color: Black
Operating Temperature Range: -55°C ~ 125°C
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Form: Stamped
Contact Material: Copper Alloy
Connector Style: D-Sub
Voltage Rating: 125V
Current Rating: 7.5A
Ingress Protection: IP20
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 3 (DB, B)
Family Name: 302A
Categories: Connectors, Interconnects
Backset Spacing: 0.315" (7.99mm)
Alternative Parts (Cross-Reference): 1470024-1; DB-25SA-N; 747846-2; ;
Introduction Date: November 25, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connectors; D-Subminiature Connectors - 302A11269X - CDM Inc.
Turnersville, NJ, United States
Connectors; D-Subminiature Connectors
302A11269X
Connectors; D-Subminiature Connectors 302A11269X
D SUB CONN SOLDER PIN ANGLED 25POS

D SUB CONN SOLDER PIN ANGLED 25POS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics CDM Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 762143-302A11269X 302A11269X
Product Name D - SUB, D - SHAPED connectors - 302A11269X Connectors; D-Subminiature Connectors
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
M39029 Connectors, Size 8 Socket 75 ohm with seal - 190941-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details