CONEC Connectors, Interconnects - D-Sub Connectors 301A10059X

Description
Win Source Part Number: 1229905-301A10059X Category: Connectors, Interconnects>D-Sub Connectors Number of Positions: 25 Color: Black Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: Flash Package: Bulk Contact Form: Stamped Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 250V Ingress Protection: IP20 Material Flammability Rating: UL94 V-0 Standard Package: 50 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic Shell Size, Connector Layout: 3 (DB, B) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Conec Other Names: 626-1933,301A10059X- ND Base Product Number: 301A100
Request a Quote Datasheet
Description
Win Source Part Number: 1229905-301A10059X Category: Connectors, Interconnects>D-Sub Connectors Number of Positions: 25 Color: Black Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: Flash Package: Bulk Contact Form: Stamped Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 250V Ingress Protection: IP20 Material Flammability Rating: UL94 V-0 Standard Package: 50 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic Shell Size, Connector Layout: 3 (DB, B) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Conec Other Names: 626-1933,301A10059X- ND Base Product Number: 301A100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub Connectors - 1229905-301A10059X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1229905-301A10059X
Connectors, Interconnects - D-Sub Connectors 1229905-301A10059X
Win Source Part Number: 1229905-301A10059X Category: Connectors, Interconnects>D-Sub Connectors Number of Positions: 25 Color: Black Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: Flash Package: Bulk Contact Form: Stamped Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 250V Ingress Protection: IP20 Material Flammability Rating: UL94 V-0 Standard Package: 50 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic Shell Size, Connector Layout: 3 (DB, B) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Conec Other Names: 626-1933,301A10059X- ND Base Product Number: 301A100

Win Source Part Number: 1229905-301A10059X
Category: Connectors, Interconnects>D-Sub Connectors
Number of Positions: 25
Color: Black
Features: Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Bulk
Contact Form: Stamped
Contact Material: Copper Alloy
Connector Style: D-Sub
Voltage Rating: 250V
Ingress Protection: IP20
Material Flammability Rating: UL94 V-0
Standard Package: 50
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic
Shell Size, Connector Layout: 3 (DB, B)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: Conec
Other Names: 626-1933,301A10059X-ND
Base Product Number: 301A100

Buy Now Datasheet
Connectors; D-Subminiature Connectors - 301A10059X - CDM Inc.
Turnersville, NJ, United States
Connectors; D-Subminiature Connectors
301A10059X
Connectors; D-Subminiature Connectors 301A10059X
D SUB STANDARD SOLDER CUP

D SUB STANDARD SOLDER CUP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics CDM Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1229905-301A10059X 301A10059X
Product Name Connectors, Interconnects - D-Sub Connectors Connectors; D-Subminiature Connectors
Termination Solder Cup Solder
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details