CONEC Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings 3008W8SXX99E60X

Description
Win Source Part Number: 1337280-3008W8SXX99E 60X Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings Number of Positions: 8 (Power) Color: Green Connector Type: Receptacle for Female Contacts Contact Type: Power Number of Rows: 1 Package: Bulk Connector Style: D-Sub, Combo Ingress Protection: IP20 Standard Package: 25 Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Tin-Nickel Plated Dielectric Material: Polybutylene Terephthalate (PBT) , Glass Filled Mating Cycles: 500 Shell Size, Connector Layout: 4 (DC, C) - 8W8 Mounting Type: Through Hole Shell Finish Thickness: 315µin (8.00µm) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Conec Base Product Number: 3008W8S
Request a Quote Datasheet
Description
Win Source Part Number: 1337280-3008W8SXX99E 60X Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings Number of Positions: 8 (Power) Color: Green Connector Type: Receptacle for Female Contacts Contact Type: Power Number of Rows: 1 Package: Bulk Connector Style: D-Sub, Combo Ingress Protection: IP20 Standard Package: 25 Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Tin-Nickel Plated Dielectric Material: Polybutylene Terephthalate (PBT) , Glass Filled Mating Cycles: 500 Shell Size, Connector Layout: 4 (DC, C) - 8W8 Mounting Type: Through Hole Shell Finish Thickness: 315µin (8.00µm) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Conec Base Product Number: 3008W8S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings - 1337280-3008W8SXX99E60X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
1337280-3008W8SXX99E60X
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings 1337280-3008W8SXX99E60X
Win Source Part Number: 1337280-3008W8SXX99E 60X Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings Number of Positions: 8 (Power) Color: Green Connector Type: Receptacle for Female Contacts Contact Type: Power Number of Rows: 1 Package: Bulk Connector Style: D-Sub, Combo Ingress Protection: IP20 Standard Package: 25 Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Tin-Nickel Plated Dielectric Material: Polybutylene Terephthalate (PBT) , Glass Filled Mating Cycles: 500 Shell Size, Connector Layout: 4 (DC, C) - 8W8 Mounting Type: Through Hole Shell Finish Thickness: 315µin (8.00µm) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Conec Base Product Number: 3008W8S

Win Source Part Number: 1337280-3008W8SXX99E60X
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Number of Positions: 8 (Power)
Color: Green
Connector Type: Receptacle for Female Contacts
Contact Type: Power
Number of Rows: 1
Package: Bulk
Connector Style: D-Sub, Combo
Ingress Protection: IP20
Standard Package: 25
Flange Feature: Board Side (4-40)
Shell Material, Finish: Steel, Tin-Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT) , Glass Filled
Mating Cycles: 500
Shell Size, Connector Layout: 4 (DC, C) - 8W8
Mounting Type: Through Hole
Shell Finish Thickness: 315µin (8.00µm)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Conec
Base Product Number: 3008W8S

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1337280-3008W8SXX99E60X
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products