CONEC Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 3007W2SCT56N40X

Description
Win Source Part Number: 1351210-3007W2SCT56N 40X Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Number of Positions: 7 (5 + 2 Power) Color: Green Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal and Power Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Copper Alloy Connector Style: D-Sub, Combo Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 30 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT) , Glass Filled Shell Size, Connector Layout: 2 (DA, A) - 7W2 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Backset Spacing: 0.287" (7.28mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Current Rating (Amps): 5A, 20A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Conec Base Product Number: 3007W2S
Request a Quote Datasheet
Description
Win Source Part Number: 1351210-3007W2SCT56N 40X Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Number of Positions: 7 (5 + 2 Power) Color: Green Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal and Power Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Copper Alloy Connector Style: D-Sub, Combo Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 30 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT) , Glass Filled Shell Size, Connector Layout: 2 (DA, A) - 7W2 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Backset Spacing: 0.287" (7.28mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Current Rating (Amps): 5A, 20A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Conec Base Product Number: 3007W2S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1351210-3007W2SCT56N40X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1351210-3007W2SCT56N40X
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1351210-3007W2SCT56N40X
Win Source Part Number: 1351210-3007W2SCT56N 40X Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Number of Positions: 7 (5 + 2 Power) Color: Green Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal and Power Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Copper Alloy Connector Style: D-Sub, Combo Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 30 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT) , Glass Filled Shell Size, Connector Layout: 2 (DA, A) - 7W2 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Backset Spacing: 0.287" (7.28mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Current Rating (Amps): 5A, 20A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Conec Base Product Number: 3007W2S

Win Source Part Number: 1351210-3007W2SCT56N40X
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Number of Positions: 7 (5 + 2 Power)
Color: Green
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal and Power
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Copper Alloy
Connector Style: D-Sub, Combo
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 30
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polybutylene Terephthalate (PBT) , Glass Filled
Shell Size, Connector Layout: 2 (DA, A) - 7W2
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
Backset Spacing: 0.287" (7.28mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A, 20A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Conec
Base Product Number: 3007W2S

Buy Now Datasheet
Connectors; D-Subminiature Connectors - 3007W2SCT56N40X - CDM Inc.
Turnersville, NJ, United States
Connectors; D-Subminiature Connectors
3007W2SCT56N40X
Connectors; D-Subminiature Connectors 3007W2SCT56N40X
D SUB COMBINATION WITH SIGNAL CONTACTS

D SUB COMBINATION WITH SIGNAL CONTACTS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics CDM Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1351210-3007W2SCT56N40X 3007W2SCT56N40X
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Connectors; D-Subminiature Connectors
Termination Solder
Unlock Full Specs
to access all available technical data