CONEC D - SUB, D - SHAPED connectors - 242A27020X 242A27020X

Description
Manufacturer: Conec Win Source Part Number: 766676-242A27020X Series: 242A Packaging: Tray Number of Positions: 9 Color: Black Operating Temperature Range: -25°C ~ 105°C Features: Filter Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Machined Wire Gauge: 20 AWG Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 100V Current Rating: 7.5A Ingress Protection: IP20 Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Flange Feature: Cable Side (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E) Family Name: 242A Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): FCC17-E09SM-280; FCC17-E09SM-290; FCC17-E09SM-400; Introduction Date: February 09, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Conec Win Source Part Number: 766676-242A27020X Series: 242A Packaging: Tray Number of Positions: 9 Color: Black Operating Temperature Range: -25°C ~ 105°C Features: Filter Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Machined Wire Gauge: 20 AWG Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 100V Current Rating: 7.5A Ingress Protection: IP20 Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Flange Feature: Cable Side (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E) Family Name: 242A Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): FCC17-E09SM-280; FCC17-E09SM-290; FCC17-E09SM-400; Introduction Date: February 09, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - 242A27020X - 766676-242A27020X - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 242A27020X
766676-242A27020X
D - SUB, D - SHAPED connectors - 242A27020X 766676-242A27020X
Manufacturer: Conec Win Source Part Number: 766676-242A27020X Series: 242A Packaging: Tray Number of Positions: 9 Color: Black Operating Temperature Range: -25°C ~ 105°C Features: Filter Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Machined Wire Gauge: 20 AWG Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 100V Current Rating: 7.5A Ingress Protection: IP20 Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Flange Feature: Cable Side (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E) Family Name: 242A Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): FCC17-E09SM-280; FCC17-E09SM-290; FCC17-E09SM-400; Introduction Date: February 09, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Conec
Win Source Part Number: 766676-242A27020X
Series: 242A
Packaging: Tray
Number of Positions: 9
Color: Black
Operating Temperature Range: -25°C ~ 105°C
Features: Filter
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Form: Machined
Wire Gauge: 20 AWG
Contact Material: Copper Alloy
Connector Style: D-Sub
Voltage Rating: 100V
Current Rating: 7.5A
Ingress Protection: IP20
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Flange Feature: Cable Side (4-40)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 1 (DE, E)
Family Name: 242A
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): FCC17-E09SM-280; FCC17-E09SM-290; FCC17-E09SM-400;
Introduction Date: February 09, 2006
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Connectors; D-Subminiature Connectors - 242A27020X - CDM Inc.
Turnersville, NJ, United States
Connectors; D-Subminiature Connectors
242A27020X
Connectors; D-Subminiature Connectors 242A27020X
D SUB C FILTER STANDARD SOLDER CUP

D SUB C FILTER STANDARD SOLDER CUP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics CDM Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 766676-242A27020X 242A27020X
Product Name D - SUB, D - SHAPED connectors - 242A27020X Connectors; D-Subminiature Connectors
Termination Solder Cup Solder
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm HN Connector, HN Straight Plug - 190304 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details