CONEC Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 242A26640X

Description
Win Source Part Number: 1351873-242A26640X Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: 242A Number of Positions: 44 Color: Black Features: Board Lock, Filter, Mounting Brackets Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Box Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub, High Density Voltage Rating: 100V Ingress Protection: IP20 Material Flammability Rating: UL94 V-0 Standard Package: 10 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic Shell Size, Connector Layout: 3 (DB, B) High Density Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 85°C Backset Spacing: 0.314" (7.98mm) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Conec Base Product Number: 242A266
Request a Quote Datasheet
Description
Win Source Part Number: 1351873-242A26640X Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: 242A Number of Positions: 44 Color: Black Features: Board Lock, Filter, Mounting Brackets Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Box Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub, High Density Voltage Rating: 100V Ingress Protection: IP20 Material Flammability Rating: UL94 V-0 Standard Package: 10 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic Shell Size, Connector Layout: 3 (DB, B) High Density Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 85°C Backset Spacing: 0.314" (7.98mm) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Conec Base Product Number: 242A266
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1351873-242A26640X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1351873-242A26640X
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1351873-242A26640X
Win Source Part Number: 1351873-242A26640X Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: 242A Number of Positions: 44 Color: Black Features: Board Lock, Filter, Mounting Brackets Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Box Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub, High Density Voltage Rating: 100V Ingress Protection: IP20 Material Flammability Rating: UL94 V-0 Standard Package: 10 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic Shell Size, Connector Layout: 3 (DB, B) High Density Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 85°C Backset Spacing: 0.314" (7.98mm) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Conec Base Product Number: 242A266

Win Source Part Number: 1351873-242A26640X
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: 242A
Number of Positions: 44
Color: Black
Features: Board Lock, Filter, Mounting Brackets
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Box
Contact Form: Machined
Contact Material: Copper Alloy
Connector Style: D-Sub, High Density
Voltage Rating: 100V
Ingress Protection: IP20
Material Flammability Rating: UL94 V-0
Standard Package: 10
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic
Shell Size, Connector Layout: 3 (DB, B) High Density
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -25°C ~ 85°C
Backset Spacing: 0.314" (7.98mm)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Conec
Base Product Number: 242A266

Buy Now Datasheet
Connectors; D-Subminiature Connectors - 242A26640X - CDM Inc.
Turnersville, NJ, United States
Connectors; D-Subminiature Connectors
242A26640X
Connectors; D-Subminiature Connectors 242A26640X
D SUB FILTER SOCKET CONN STD DWV

D SUB FILTER SOCKET CONN STD DWV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics CDM Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1351873-242A26640X 242A26640X
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Connectors; D-Subminiature Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

CFast Card Card Kits -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type PC Card Connector
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm N Connector, N 90° Plug - 190311 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details