CONEC D - Sub Connectors - 242A26080X 242A26080X

Description
Manufacturer: Conec Win Source Part Number: 1011088-242A26080X Number of Positions: 25 Color: Black Features: Filter, Mounting Brackets Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Machined Connector Style: D-Sub Voltage Rating: 100V Current Rating: 7.5A Ingress Protection: IP20 Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 3 (DB, B) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -25°C to 105°C Backset Spacing: 0.559" (14.19mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 20
Request a Quote Datasheet
Description
Manufacturer: Conec Win Source Part Number: 1011088-242A26080X Number of Positions: 25 Color: Black Features: Filter, Mounting Brackets Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Machined Connector Style: D-Sub Voltage Rating: 100V Current Rating: 7.5A Ingress Protection: IP20 Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 3 (DB, B) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -25°C to 105°C Backset Spacing: 0.559" (14.19mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - Sub Connectors - 242A26080X - 1011088-242A26080X - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - 242A26080X
1011088-242A26080X
D - Sub Connectors - 242A26080X 1011088-242A26080X
Manufacturer: Conec Win Source Part Number: 1011088-242A26080X Number of Positions: 25 Color: Black Features: Filter, Mounting Brackets Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Machined Connector Style: D-Sub Voltage Rating: 100V Current Rating: 7.5A Ingress Protection: IP20 Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 3 (DB, B) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -25°C to 105°C Backset Spacing: 0.559" (14.19mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 20

Manufacturer: Conec
Win Source Part Number: 1011088-242A26080X
Number of Positions: 25
Color: Black
Features: Filter, Mounting Brackets
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Form: Machined
Connector Style: D-Sub
Voltage Rating: 100V
Current Rating: 7.5A
Ingress Protection: IP20
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 3 (DB, B)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -25°C to 105°C
Backset Spacing: 0.559" (14.19mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 20

Buy Now Datasheet
Connectors; D-Subminiature Connectors - 242A26080X - CDM Inc.
Turnersville, NJ, United States
Connectors; D-Subminiature Connectors
242A26080X
Connectors; D-Subminiature Connectors 242A26080X
D SUB FILTER SOCKET CONN STD DWV

D SUB FILTER SOCKET CONN STD DWV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics CDM Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1011088-242A26080X 242A26080X
Product Name D - Sub Connectors - 242A26080X Connectors; D-Subminiature Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details