CONEC D - SUB, D - SHAPED connectors - 242A19870X 242A19870X

Description
Manufacturer: Conec Win Source Part Number: 766662-242A19870X Series: 242A Packaging: Bulk Number of Positions: 44 Color: Black Operating Temperature Range: -25°C ~ 85°C Features: Filter, Mounting Brackets Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub, High Density Voltage Rating: 100V Current Rating: 3A Ingress Protection: IP20 Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 3 (DB, B) High Density Family Name: 242A Categories: Connectors, Interconnects Backset Spacing: 0.314" (7.98mm) Introduction Date: November 25, 2009 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Conec Win Source Part Number: 766662-242A19870X Series: 242A Packaging: Bulk Number of Positions: 44 Color: Black Operating Temperature Range: -25°C ~ 85°C Features: Filter, Mounting Brackets Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub, High Density Voltage Rating: 100V Current Rating: 3A Ingress Protection: IP20 Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 3 (DB, B) High Density Family Name: 242A Categories: Connectors, Interconnects Backset Spacing: 0.314" (7.98mm) Introduction Date: November 25, 2009 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - 242A19870X - 766662-242A19870X - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 242A19870X
766662-242A19870X
D - SUB, D - SHAPED connectors - 242A19870X 766662-242A19870X
Manufacturer: Conec Win Source Part Number: 766662-242A19870X Series: 242A Packaging: Bulk Number of Positions: 44 Color: Black Operating Temperature Range: -25°C ~ 85°C Features: Filter, Mounting Brackets Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub, High Density Voltage Rating: 100V Current Rating: 3A Ingress Protection: IP20 Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 3 (DB, B) High Density Family Name: 242A Categories: Connectors, Interconnects Backset Spacing: 0.314" (7.98mm) Introduction Date: November 25, 2009 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Conec
Win Source Part Number: 766662-242A19870X
Series: 242A
Packaging: Bulk
Number of Positions: 44
Color: Black
Operating Temperature Range: -25°C ~ 85°C
Features: Filter, Mounting Brackets
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Form: Machined
Contact Material: Copper Alloy
Connector Style: D-Sub, High Density
Voltage Rating: 100V
Current Rating: 3A
Ingress Protection: IP20
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 3 (DB, B) High Density
Family Name: 242A
Categories: Connectors, Interconnects
Backset Spacing: 0.314" (7.98mm)
Introduction Date: November 25, 2009
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Connectors; D-Subminiature Connectors - 242A19870X - CDM Inc.
Turnersville, NJ, United States
Connectors; D-Subminiature Connectors
242A19870X
Connectors; D-Subminiature Connectors 242A19870X
D SUB FILTER SOCKET CONN STD DWV

D SUB FILTER SOCKET CONN STD DWV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics CDM Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 766662-242A19870X 242A19870X
Product Name D - SUB, D - SHAPED connectors - 242A19870X Connectors; D-Subminiature Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190407 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details