CONEC D - Sub Connectors - 242A14580X 242A14580X

Description
Manufacturer: Conec Win Source Part Number: 1011016-242A14580X Number of Positions: 9, 9 Color: Black Features: Filter, Mounting Brackets Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2, 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Machined Connector Style: D-Sub - Stacked Voltage Rating: 100V Current Rating: 7.5A Ingress Protection: IP20 Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E); 1 (DE, E) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -25°C to 105°C Backset Spacing: 0.283" (7.20mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Conec Win Source Part Number: 1011016-242A14580X Number of Positions: 9, 9 Color: Black Features: Filter, Mounting Brackets Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2, 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Machined Connector Style: D-Sub - Stacked Voltage Rating: 100V Current Rating: 7.5A Ingress Protection: IP20 Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E); 1 (DE, E) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -25°C to 105°C Backset Spacing: 0.283" (7.20mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - Sub Connectors - 242A14580X - 1011016-242A14580X - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - 242A14580X
1011016-242A14580X
D - Sub Connectors - 242A14580X 1011016-242A14580X
Manufacturer: Conec Win Source Part Number: 1011016-242A14580X Number of Positions: 9, 9 Color: Black Features: Filter, Mounting Brackets Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2, 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Machined Connector Style: D-Sub - Stacked Voltage Rating: 100V Current Rating: 7.5A Ingress Protection: IP20 Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E); 1 (DE, E) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -25°C to 105°C Backset Spacing: 0.283" (7.20mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Conec
Win Source Part Number: 1011016-242A14580X
Number of Positions: 9, 9
Color: Black
Features: Filter, Mounting Brackets
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2, 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Form: Machined
Connector Style: D-Sub - Stacked
Voltage Rating: 100V
Current Rating: 7.5A
Ingress Protection: IP20
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 1 (DE, E); 1 (DE, E)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -25°C to 105°C
Backset Spacing: 0.283" (7.20mm)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now
Connectors; D-Subminiature Connectors - 242A14580X - CDM Inc.
Turnersville, NJ, United States
Connectors; D-Subminiature Connectors
242A14580X
Connectors; D-Subminiature Connectors 242A14580X
D SUB FILTER SOCKET CONN STD DWV

D SUB FILTER SOCKET CONN STD DWV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics CDM Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1011016-242A14580X 242A14580X
Product Name D - Sub Connectors - 242A14580X Connectors; D-Subminiature Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details